TE Connectivity
Ring Terminals
2177380-1
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 6 MM [.236 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 2.3 MM [.09 INCH ] Wire Size (MMSQ) : 8 - 16 Wire Size (AWG) : 8 - 5 Wire Size (CMA) : 10400 - 33102
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 6 MM [.236 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 2.3 MM [.09 INCH ] Wire Size (MMSQ) : 8 - 16 Wire Size (AWG) : 8 - 5 Wire Size (CMA) : 10400 - 33102
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 6 MM [.236 INCH ] Product Length : 46.8 MM [1.843 INCH ] Tongue Thickness : 2.3 MM [.09 INCH ] Wire Size (MMSQ) : 8 - 16 Wire Size (AWG) : 8 - 5 Wire Size (CMA) : 10400 - 33102
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : None Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Barrel Type : Closed
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 6 MM [.236 INCH ]
- Product Length : 46.8 MM [1.843 INCH ]
- Tongue Thickness : 2.3 MM [.09 INCH ]
- Wire Size (MMSQ) : 8 - 16
- Wire Size (AWG) : 8 - 5
- Wire Size (CMA) : 10400 - 33102
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Stud Size : None
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2177380-1 |
|
Product Name
|
Ring Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details