TE Connectivity Automotive Terminals 2177290-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions Compatible Insulation Diameter Range : 2.1 - 3 MM  [.082 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 17, 15, 16, 14 Wire Size Search (MMSQ) : 2.5, 1.25, 1, 1.5, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 125 DEGC , 130 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 80 DEGC , 90 DEGC  [212 DEGF , 194 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 185 DEGF , 284 DEGF , 221 DEGF , 230 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions Compatible Insulation Diameter Range : 2.1 - 3 MM  [.082 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 17, 15, 16, 14 Wire Size Search (MMSQ) : 2.5, 1.25, 1, 1.5, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 125 DEGC , 130 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 80 DEGC , 90 DEGC  [212 DEGF , 194 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 185 DEGF , 284 DEGF , 221 DEGF , 230 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2177290-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2177290-2
Automotive Terminals 2177290-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Interface Plating : Tin (Sn) Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Dimensions Compatible Insulation Diameter Range : 2.1 - 3 MM  [.082 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 17, 15, 16, 14 Wire Size Search (MMSQ) : 2.5, 1.25, 1, 1.5, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 110 DEGC , 125 DEGC , 130 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 80 DEGC , 90 DEGC  [212 DEGF , 194 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 185 DEGF , 284 DEGF , 221 DEGF , 230 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab

Dimensions


  • Compatible Insulation Diameter Range : 2.1 - 3 MM  [.082 - .118 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 13, 17, 15, 16, 14
  • Wire Size Search (MMSQ) : 2.5, 1.25, 1, 1.5, 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 110 DEGC , 125 DEGC , 130 DEGC , 100 DEGC , 120 DEGC , 85 DEGC , 140 DEGC , 80 DEGC , 90 DEGC  [212 DEGF , 194 DEGF , 257 DEGF , 248 DEGF , 266 DEGF , 185 DEGF , 284 DEGF , 221 DEGF , 230 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2177290-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details