TE Connectivity Automotive Connector EMC Shielding 2177090-5

Description
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2177090-5 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2177090-5
Automotive Connector EMC Shielding 2177090-5
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Shield Ferrule Sealable : No Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Product Type Features


  • Connector Shielding Accessory Type : Shield Ferrule
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2177090-5
Product Name Automotive Connector EMC Shielding
Connector Type Automotive Connector; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 299056 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2109-1SNK506211R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Multi Purpose - 1734-1161-1-ND - DigiKey
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
6 suppliers