TE Connectivity Automotive Connector EMC Shielding 2177090-1

Description
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2177090-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2177090-1
Automotive Connector EMC Shielding 2177090-1
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule

Body Features


  • Primary Product Material : Steel

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
Buy Now
Rectangular Connector Accessories - A142534-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A142534-ND
Rectangular Connector Accessories A142534-ND
Connector Ferrule For HVA 800 Series

Connector Ferrule For HVA 800 Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2177090-1 A142534-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115436R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Rectangular Connector Housings - 1734-1-2405028-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Automotive Headers - 1-1318750-2 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
3 suppliers
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details