TE Connectivity Automotive Connector EMC Shielding 2177061-2

Description
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2177061-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2177061-2
Automotive Connector EMC Shielding 2177061-2
Body Features Primary Product Material : Stainless Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Connector Shielding Accessory Type : Crimp Ferrule
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Circular Connector Accessories - 1734-2177061-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
1734-2177061-2-ND
Circular Connector Accessories 1734-2177061-2-ND
SHIELD CRIMP FERRULE,180DEG

SHIELD CRIMP FERRULE,180DEG

Buy Now Datasheet
Shield Crimp Ferrule,180Deg Te Connectivity - 92AH8005 - Newark, An Avnet Company
Chicago, IL, United States
Shield Crimp Ferrule,180Deg Te Connectivity
92AH8005
Shield Crimp Ferrule,180Deg Te Connectivity 92AH8005
SHIELD CRIMP FERRULE,180DEG

SHIELD CRIMP FERRULE,180DEG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2177061-2 1734-2177061-2-ND 92AH8005
Product Name Automotive Connector EMC Shielding Circular Connector Accessories Shield Crimp Ferrule,180Deg Te Connectivity
Connector Type Automotive Connector; DIN Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Automotive Connector EMC Shielding - 1587829-3 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
3 suppliers
Automotive Headers - 1-1318772-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
4 suppliers
Din Rail, Channel - 17-1SNA115436R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details