Configuration Features Number of Resistors : 1
Dimensions Product Height : 1.42 MM [.056 INCH ] Product Length : 10 MM [.394 INCH ] Product Width : 5.2 MM [.205 INCH ]
Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 12 Resistance Class : Up to 1kω Resistance Value (OHM) : .0001
Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Metal Strip Package Size Code : 3920 Resistor Type : Low Ohmic Resistor
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Operating Temperature Range (DEGC) : -65 - 170 Temperature Coefficient (PPMC) : ˂250
Configuration Features
Dimensions
- Product Height : 1.42 MM [.056 INCH ]
- Product Length : 10 MM [.394 INCH ]
- Product Width : 5.2 MM [.205 INCH ]
Electrical Characteristics
- Passive Component Tolerance (PCT) : 1
- Power Rating (WATT) : 12
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : .0001
Industry Standards
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : 1
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Metal Strip
- Package Size Code : 3920
- Resistor Type : Low Ohmic Resistor
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 170
- Temperature Coefficient (PPMC) : ˂250