TE Connectivity Surface Mount Resistors 2176798-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .42 MM  [.017 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.05 MM  [.12 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -65 - 170
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .42 MM  [.017 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.05 MM  [.12 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -65 - 170
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176798-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176798-1
Surface Mount Resistors 2176798-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : .42 MM  [.017 INCH ] Product Length : 6.35 MM  [.25 INCH ] Product Width : 3.05 MM  [.12 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : 0 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 2512 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range (DEGC) : -65 - 170

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .42 MM  [.017 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Product Width : 3.05 MM  [.12 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 0

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Metal Strip
  • Package Size Code : 2512
  • Resistor Type : Low Ohmic Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 170
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2176798-1
Product Name Surface Mount Resistors
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers