TE Connectivity Power Inductors 2176786-1

Description
Dimensions Product Height : 5.2 MM  [.205 INCH ] Product Length : 11.5 MM  [.453 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 32000 DC Resistance (OHM) : .0022 Inductance (MICHEN) : .68 Passive Component Tolerance (PCT) : 20 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Operation/Applicatio n Shielded : Yes Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 2 Years Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.2 MM  [.205 INCH ] Product Length : 11.5 MM  [.453 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 32000 DC Resistance (OHM) : .0022 Inductance (MICHEN) : .68 Passive Component Tolerance (PCT) : 20 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Operation/Applicatio n Shielded : Yes Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 2 Years Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176786-1 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176786-1
Power Inductors 2176786-1
Dimensions Product Height : 5.2 MM  [.205 INCH ] Product Length : 11.5 MM  [.453 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 32000 DC Resistance (OHM) : .0022 Inductance (MICHEN) : .68 Passive Component Tolerance (PCT) : 20 Industry Standards Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1 Operation/Applicatio n Shielded : Yes Other Passive Component Comment : Shelf Life Based on Date of Manufacture Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Shelf Life : 2 Years Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]

Dimensions


  • Product Height : 5.2 MM  [.205 INCH ]
  • Product Length : 11.5 MM  [.453 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 32000
  • DC Resistance (OHM) : .0022
  • Inductance (MICHEN) : .68
  • Passive Component Tolerance (PCT) : 20

Industry Standards


  • Industry Standard : AEC-Q200 Compliant
  • Moisture Sensitivity Level : 1

Operation/Application


  • Shielded : Yes

Other


  • Passive Component Comment : Shelf Life Based on Date of Manufacture

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Shelf Life : 2 Years

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2176786-1
Product Name Power Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Power Inductors - 2176635-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Chokes - 1624117-8 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details