TE Connectivity Power Inductors 2176637-1

Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .2 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .2 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176637-1 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176637-1
Power Inductors 2176637-1
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .2 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.6 MM  [.102 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .2
  • Inductance (MICHEN) : 1
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2176637-1
Product Name Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - 1625812-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers