Configuration Features Number of Resistors : 1
Dimensions Product Height : 90 MM [3.543 INCH ] Product Length : 625 MM [24.61 INCH ] Product Width : 60 MM [2.362 INCH ]
Electrical Characteristics Operating Voltage (V) : 1100 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1475 Resistance Class : Up to 1kω Resistance Value (OHM) : 68
Mechanical Attachment Panel Mount Feature Type : Mounting Brackets
Packaging Features Packaging Method : Box & Carton
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2
Usage Conditions Temperature Coefficient (PPMC) : ±200
Configuration Features
Dimensions
- Product Height : 90 MM [3.543 INCH ]
- Product Length : 625 MM [24.61 INCH ]
- Product Width : 60 MM [2.362 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 1100
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 1475
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 68
Mechanical Attachment
- Panel Mount Feature Type : Mounting Brackets
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Flying Leads
- Number of Terminations : 2
Usage Conditions
- Temperature Coefficient (PPMC) : ±200