TE Connectivity Chassis Mount Resistors 2176623-9

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 295 MM  [11.61 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 1100 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 525 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Box & Carton Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 295 MM  [11.61 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 1100 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 525 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Box & Carton Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2176623-9 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2176623-9
Chassis Mount Resistors 2176623-9
Configuration Features Number of Resistors : 1 Dimensions Product Height : 90 MM  [3.543 INCH ] Product Length : 295 MM  [11.61 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Operating Voltage (V) : 1100 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 525 Resistance Class : Up to 1kω Resistance Value (OHM) : 100 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Box & Carton Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 90 MM  [3.543 INCH ]
  • Product Length : 295 MM  [11.61 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 1100
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 525
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 100

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Brackets

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2176623-9
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers