TE Connectivity Surface Mount Resistors 2176544-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 2.5 MM  [.098 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .01 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1020 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±600
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 2.5 MM  [.098 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .01 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1020 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176544-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176544-1
Surface Mount Resistors 2176544-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : .6 MM  [.024 INCH ] Product Length : 2.5 MM  [.098 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .01 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1020 Resistor Type : Current Sensing Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±600

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .6 MM  [.024 INCH ]
  • Product Length : 2.5 MM  [.098 INCH ]
  • Product Width : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .01

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 1020
  • Resistor Type : Current Sensing Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±600
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2176544-1
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Temperature Coefficient 600 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers