TE Connectivity Ferrite Beads 2176495-1

Description
Dimensions Product Height : 1.3 MM  [.051 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .1 Impedance (OHM) : 31 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1210 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.3 MM  [.051 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .1 Impedance (OHM) : 31 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1210 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176495-1 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176495-1
Ferrite Beads 2176495-1
Dimensions Product Height : 1.3 MM  [.051 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .1 Impedance (OHM) : 31 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1210 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : 1.3 MM  [.051 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .1
  • Impedance (OHM) : 31
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 1210

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 31 Ohm, 0.5A, 1210 Rohs Compliant Te Connectivity - 46AK8191 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 31 Ohm, 0.5A, 1210 Rohs Compliant Te Connectivity
46AK8191
Ferrite Bead, 31 Ohm, 0.5A, 1210 Rohs Compliant Te Connectivity 46AK8191
FERRITE BEAD, 31 OHM, 0.5A, 1210 ROHS COMPLIANT: YES

FERRITE BEAD, 31 OHM, 0.5A, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 2176495-1 46AK8191
Product Name Ferrite Beads Ferrite Bead, 31 Ohm, 0.5A, 1210 Rohs Compliant Te Connectivity
Impedance 31 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176742-9 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176493-4 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176746-7 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.3000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers