TE Connectivity Ferrite Beads 2176494-9

Description
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 450 DC Resistance (OHM) : .2 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1204 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 450 DC Resistance (OHM) : .2 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1204 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2176494-9 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2176494-9
Ferrite Beads 2176494-9
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 450 DC Resistance (OHM) : .2 Impedance (OHM) : 150 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1204 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 1.6 MM  [.062 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 450
  • DC Resistance (OHM) : .2
  • Impedance (OHM) : 150
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 1204

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 150 Ohm, 0.45A, 1206 Rohs Compliant Te Connectivity - 46AK8190 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 150 Ohm, 0.45A, 1206 Rohs Compliant Te Connectivity
46AK8190
Ferrite Bead, 150 Ohm, 0.45A, 1206 Rohs Compliant Te Connectivity 46AK8190
FERRITE BEAD, 150 OHM, 0.45A, 1206 ROHS COMPLIANT: YES

FERRITE BEAD, 150 OHM, 0.45A, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 2176494-9 46AK8190
Product Name Ferrite Beads Ferrite Bead, 150 Ohm, 0.45A, 1206 Rohs Compliant Te Connectivity
Impedance 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176494-6 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.3500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Bead, 0R6, 0.2A, 0805; Ferrite Case Style Te Connectivity - 69AC2476 - Newark, An Avnet Company
Specs
Impedance Tolerance 25 (+/- %)
DCR 0.6000 ohms
Rated DC Current 200 milliamps
View Details
Ferrite Beads - 1-2176491-0 - TE Connectivity
Specs
Impedance 150 ohms
DCR 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY0019ANCT-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details