Configuration Features Number of Resistors : 1
Dimensions Product Height : 7.25 MM [.285 INCH ] Product Length : 130 MM [5.118 INCH ] Product Width : 41.3 MM [1.626 INCH ]
Electrical Characteristics Operating Voltage (VDC) : 848 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 70 Resistance Class : Up to 1kω Resistance Value (OHM) : 4.7
Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Slots
Packaging Features Packaging Method : Box & Carton
Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor
Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2
Usage Conditions Temperature Coefficient (PPMC) : -80 - 200
Configuration Features
Dimensions
- Product Height : 7.25 MM [.285 INCH ]
- Product Length : 130 MM [5.118 INCH ]
- Product Width : 41.3 MM [1.626 INCH ]
Electrical Characteristics
- Operating Voltage (VDC) : 848
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 70
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 4.7
Mechanical Attachment
- Panel Mount Feature Type : Flange with Mounting Slots
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Element Type : Wire Wound
- Resistor Type : Power Resistor
Termination Features
- Chassis Mount Resistor Termination Type : Flying Leads
- Number of Terminations : 2
Usage Conditions
- Temperature Coefficient (PPMC) : -80 - 200