TE Connectivity Through-Hole Resistors 2176471-9

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19.1 x 7.9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 27 Packaging Features Packaging Method : Reel/Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : +0 / -800
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19.1 x 7.9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 27 Packaging Features Packaging Method : Reel/Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : +0 / -800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2176471-9 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2176471-9
Through-Hole Resistors 2176471-9
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 19.1 x 7.9 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 27 Packaging Features Packaging Method : Reel/Box Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : +0 / -800

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 19.1 x 7.9

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 27

Packaging Features


  • Packaging Method : Reel/Box

Product Type Features


  • Element Type : Ceramic Composition
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : +0 / -800
Buy Now Datasheet
Res, 27R, 2W, Axial, Ceramic Rohs Compliant Cgs Te Connectivity - 42AK5856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 2W, Axial, Ceramic Rohs Compliant Cgs Te Connectivity
42AK5856
Res, 27R, 2W, Axial, Ceramic Rohs Compliant Cgs Te Connectivity 42AK5856
RES, 27R, 2W, AXIAL, CERAMIC ROHS COMPLIANT: YES

RES, 27R, 2W, AXIAL, CERAMIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2176471-9 42AK5856
Product Name Through-Hole Resistors Res, 27R, 2W, Axial, Ceramic Rohs Compliant Cgs Te Connectivity
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 10 +/- %
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers