TE Connectivity Chassis Mount Resistors 2176445-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 216 MM  [8.504 INCH ] Product Width : 76 MM  [2.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 216 MM  [8.504 INCH ] Product Width : 76 MM  [2.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2176445-7 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2176445-7
Chassis Mount Resistors 2176445-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : 15 MM  [.591 INCH ] Product Length : 216 MM  [8.504 INCH ] Product Width : 76 MM  [2.992 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 15 MM  [.591 INCH ]
  • Product Length : 216 MM  [8.504 INCH ]
  • Product Width : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 200
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 150

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2176445-7
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers