Body Features Lead Type : Radial-Leaded
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 10.16 x 15 x 4.6
Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 35 Resistance Class : Up to 1kω Resistance Value (OHM) : .22
Packaging Features Packaging Method : Tube
Product Type Features Element Type : Thick Film Package Size Code : TO220 Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Termination Area Base Material : Copper
Body Features
- Lead Type : Radial-Leaded
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 10.16 x 15 x 4.6
Electrical Characteristics
- Operating Voltage (V) : 350
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 35
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : .22
Packaging Features
Product Type Features
- Element Type : Thick Film
- Package Size Code : TO220
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Termination Area Base Material : Copper