TE Connectivity Through-Hole Resistors 2176416-9

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 54 x 8.5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 9 Resistance Class : Up to 1kω Resistance Value (OHM) : 110 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 54 x 8.5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 9 Resistance Class : Up to 1kω Resistance Value (OHM) : 110 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2176416-9 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2176416-9
Through-Hole Resistors 2176416-9
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 54 x 8.5 Electrical Characteristics Operating Voltage (V) : 750 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 9 Resistance Class : Up to 1kω Resistance Value (OHM) : 110 Packaging Features Packaging Method : Box Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 54 x 8.5

Electrical Characteristics


  • Operating Voltage (V) : 750
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 9
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 110

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
2176416-9
Resistors 2176416-9
9W STD M/OX 5% 110R

9W STD M/OX 5% 110R

Buy Now
Swedesboro, NJ, United States
Resistors
2176416-9
Resistors 2176416-9
Resistors

Resistors

Buy Now
Through Hole Resistors - 1871284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1871284
Through Hole Resistors 1871284
TE Connectivity ROX9J110R Resistor

TE Connectivity ROX9J110R Resistor

Supplier's Site
Through Hole Resistors - 1871051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1871051
Through Hole Resistors 1871051
TE Connectivity ROX9J110R Resistor

TE Connectivity ROX9J110R Resistor

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number 2176416-9 2176416-9 1871284
Product Name Through-Hole Resistors Resistors Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 110 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 9 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers