TE Connectivity Through-Hole Resistors 2176413-4

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 91K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 91K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2176413-4 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2176413-4
Through-Hole Resistors 2176413-4
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 91K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 17.5 x 6.5

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 91K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 1
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Through Hole Resistors - 1870126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1870126
Through Hole Resistors 1870126
TE Connectivity ROX5SSJ91K Resistor

TE Connectivity ROX5SSJ91K Resistor

Supplier's Site
Through Hole Resistors - 1869588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1869588
Through Hole Resistors 1869588
TE Connectivity ROX5SSJ91K Resistor

TE Connectivity ROX5SSJ91K Resistor

Supplier's Site
Swedesboro, NJ, United States
Resistors
2176413-4
Resistors 2176413-4
5W XSM M/OX 5% 91K

5W XSM M/OX 5% 91K

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 2176413-4 1870126 2176413-4
Product Name Through-Hole Resistors Through Hole Resistors Resistors
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 91000 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details