TE Connectivity High Frequency & RF Inductors 2176395-1

Description
Dimensions Passive Component Dimensions (MM) : 2.92 x 2.79 x 2.1 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 9 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .02 Other Inductor Quality Factor : 15 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Power Package Size Code : 1008 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2.92 x 2.79 x 2.1 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 9 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .02 Other Inductor Quality Factor : 15 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Power Package Size Code : 1008 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2176395-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2176395-1
High Frequency & RF Inductors 2176395-1
Dimensions Passive Component Dimensions (MM) : 2.92 x 2.79 x 2.1 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 9 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .02 Other Inductor Quality Factor : 15 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : Power Package Size Code : 1008 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Passive Component Dimensions (MM) : 2.92 x 2.79 x 2.1

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 150
  • DC Resistance (OHM) : 9
  • Inductance (MICHEN) : 10
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : .02

Other


  • Inductor Quality Factor : 15

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Power
  • Package Size Code : 1008

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 2176395-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624027-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 4.7 microH
View Details
High Frequency & RF Inductors - 1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
3 suppliers
High Frequency & RF Inductors - 2176034-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 47 microH
View Details
High Frequency & RF Inductors - 1624084-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details