Configuration Features Number of Resistors : 1
Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 3.05 MM [.12 INCH ] Product Width : 1.55 MM [.061 INCH ]
Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .4 Resistance Class : Up to 1kω Resistance Value (OHM) : 11.3
Industry Standards ESD HBM Classification : 1C Industry Standard : AEC-Q200 Compliant Moisture Sensitivity Level : 1
Other Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Thin Film Package Size Code : 1206 Resistor Type : Precision Resistor Shelf Life : 2 Years
Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Usage Conditions Temperature Coefficient (PPMC) : ±10
Configuration Features
Dimensions
- Product Height : .55 MM [.022 INCH ]
- Product Length : 3.05 MM [.12 INCH ]
- Product Width : 1.55 MM [.061 INCH ]
Electrical Characteristics
- Operating Voltage (V) : 200
- Passive Component Tolerance (PCT) : .1
- Power Rating (WATT) : .4
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 11.3
Industry Standards
- ESD HBM Classification : 1C
- Industry Standard : AEC-Q200 Compliant
- Moisture Sensitivity Level : 1
Other
- Passive Component Comment : Shelf Life Based on Date of Manufacture
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Thin Film
- Package Size Code : 1206
- Resistor Type : Precision Resistor
- Shelf Life : 2 Years
Termination Features
- Number of Terminations : 2
- Surface Mount Resistor Termination Type : Solder
Usage Conditions
- Temperature Coefficient (PPMC) : ±10