TE Connectivity Surface Mount Resistors 2176336-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 1.4 MM  [.055 INCH ] Product Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 20K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0204 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 1.4 MM  [.055 INCH ] Product Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 20K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0204 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176336-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176336-1
Surface Mount Resistors 2176336-1
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 1.4 MM  [.055 INCH ] Product Length : 3.5 MM  [.138 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .4 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 20K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Package Size Code : 0204 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±15

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Diameter : 1.4 MM  [.055 INCH ]
  • Product Length : 3.5 MM  [.138 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .4
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 20K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0204
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Metal Electrode Leadless Face (MELF)

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : ±15
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
2176336-1
Resistors 2176336-1
MELF SMA-A 20K 0.1% 15PPM 0204 0.4W

MELF SMA-A 20K 0.1% 15PPM 0204 0.4W

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2176336-1 2176336-1
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers