TE Connectivity Chassis Mount Resistors 2176292-6

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 100 x 50 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1000 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating : 1000 V Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 200 Temperature Coefficient (PPMC) : ±350
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 100 x 50 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1000 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating : 1000 V Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 200 Temperature Coefficient (PPMC) : ±350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2176292-6 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2176292-6
Chassis Mount Resistors 2176292-6
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 400 x 100 x 50 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 1000 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Voltage Rating : 1000 V Mechanical Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range (DEGC) : -55 - 200 Temperature Coefficient (PPMC) : ±350

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 400 x 100 x 50

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 1000
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 22
  • Voltage Rating : 1000 V

Mechanical Attachment


  • Chassis Mount Resistor Mount Style : Chassis Mount

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 200
  • Temperature Coefficient (PPMC) : ±350
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2176292-6
Product Name Chassis Mount Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers