TE Connectivity Chassis Mount Resistors 2176250-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 330 MM  [12.992 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 330 MM  [12.992 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2176250-7 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2176250-7
Chassis Mount Resistors 2176250-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 330 MM  [12.992 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 500 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 330 MM  [12.992 INCH ]
  • Product Width : 80 MM  [3.149 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 500
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 10

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±260
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
2176250-7
Resistors 2176250-7
TJT 500W 10R 5%

TJT 500W 10R 5%

Buy Now
Swedesboro, NJ, United States
Resistors
2176250-7
Resistors 2176250-7
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2176250-7 2176250-7
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Power Rating 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details