TE Connectivity Chassis Mount Resistors 2176249-6

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 210 MM  [8.268 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 6.8 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 210 MM  [8.268 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 6.8 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2176249-6 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2176249-6
Chassis Mount Resistors 2176249-6
Configuration Features Number of Resistors : 1 Dimensions Product Height : 10 MM  [.394 INCH ] Product Length : 210 MM  [8.268 INCH ] Product Width : 80 MM  [3.149 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 300 Resistance Class : Up to 1kω Resistance Value (OHM) : 6.8 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads Number of Terminations : 2 Usage Conditions Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ] Temperature Coefficient (PPMC) : ±260

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 210 MM  [8.268 INCH ]
  • Product Width : 80 MM  [3.149 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 300
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 6.8

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Flying Leads
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -25 - 250 DEGC  [-13 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±260
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
2176249-6
Resistors 2176249-6
TJT 300W 6R8 5%

TJT 300W 6R8 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2176249-6 2176249-6
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Power Rating 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers