2176232-8 -- 3522 270K 1% 3W AMP - TE CONNECTIVITY
TE Connectivity
3522 270K 1% 3W Amp - Te Connectivity
2176232-8
Description
3522 270K 1% 3W
Description
3522 270K 1% 3W
Suppliers
3522 270K 1% 3W Amp - Te Connectivity
41AJ6376
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6376 |
|
Product Name
|
3522 270K 1% 3W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers