2176232-7 -- 3522 240K 1% 3W AMP - TE CONNECTIVITY
TE Connectivity
3522 240K 1% 3W Amp - Te Connectivity
2176232-7
Description
3522 240K 1% 3W
Description
3522 240K 1% 3W
Suppliers
3522 240K 1% 3W Amp - Te Connectivity
41AJ6375
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6375 |
|
Product Name
|
3522 240K 1% 3W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details