TE Connectivity Surface Mount Resistors 2176194-7

Description
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1
Request a Quote Datasheet
Description
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176194-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176194-7
Surface Mount Resistors 2176194-7
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1

Dimensions


  • Product Height : 45 MM  [1.17 INCH ]
  • Product Length : 320 MM  [12.6 INCH ]
  • Product Width : 260 MM  [10.24 INCH ]

Industry Standards


  • Moisture Sensitivity Level : 1
Buy Now Datasheet
Resistors - 2176194-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2176194-7
Resistors 2176194-7
CPF 0603 301R~19K6 LAB KIT

CPF 0603 301R~19K6 LAB KIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2176194-7 2176194-7
Product Name Surface Mount Resistors Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers