TE Connectivity Surface Mount Resistors 2176194-5

Description
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1
Request a Quote Datasheet
Description
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176194-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176194-5
Surface Mount Resistors 2176194-5
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1

Dimensions


  • Product Height : 45 MM  [1.17 INCH ]
  • Product Length : 320 MM  [12.6 INCH ]
  • Product Width : 260 MM  [10.24 INCH ]

Industry Standards


  • Moisture Sensitivity Level : 1
Buy Now Datasheet
Resistors - 2176194-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2176194-5
Resistors 2176194-5
CPF 0402 10K~255K LAB KIT

CPF 0402 10K~255K LAB KIT

Buy Now
Swedesboro, NJ, United States
Resistors
2176194-5
Resistors 2176194-5
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2176194-5 2176194-5
Product Name Surface Mount Resistors Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers