TE Connectivity Surface Mount Resistors 2176192-5

Description
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1
Request a Quote Datasheet
Description
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176192-5 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176192-5
Surface Mount Resistors 2176192-5
Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Industry Standards Moisture Sensitivity Level : 1

Dimensions


  • Product Height : 45 MM  [1.17 INCH ]
  • Product Length : 320 MM  [12.6 INCH ]
  • Product Width : 260 MM  [10.24 INCH ]

Industry Standards


  • Moisture Sensitivity Level : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 2176192-5
Product Name Surface Mount Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers