2176081-7 -- EP 1W (S) 100R 5% AMP - TE CONNECTIVITY
TE Connectivity
Ep 1W (S) 100R 5% Amp - Te Connectivity
2176081-7
Description
EP 1W (S) 100R 5%
Description
EP 1W (S) 100R 5%
Suppliers
Ep 1W (S) 100R 5% Amp - Te Connectivity
41AJ6351
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6351 |
|
Product Name
|
Ep 1W (S) 100R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 18 AWG
View Details