2176081-1 -- EP 1W (S) 10R 5% AMP - TE CONNECTIVITY
TE Connectivity
Ep 1W (S) 10R 5% Amp - Te Connectivity
2176081-1
Description
EP 1W (S) 10R 5%
Description
EP 1W (S) 10R 5%
Suppliers
Ep 1W (S) 10R 5% Amp - Te Connectivity
41AJ6349
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6349 |
|
Product Name
|
Ep 1W (S) 10R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers