TE Connectivity Surface Mount Resistors 2176077-1

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.05 MM  [.041 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 7.75 MM  [.305 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 6 Resistance Class : Up to 1kω Resistance Value (OHM) : .0005 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 1575 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.05 MM  [.041 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 7.75 MM  [.305 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 6 Resistance Class : Up to 1kω Resistance Value (OHM) : .0005 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 1575 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2176077-1 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
2176077-1
Surface Mount Resistors 2176077-1
Configuration Features Number of Resistors : 1 Dimensions Product Height : 1.05 MM  [.041 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 7.75 MM  [.305 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 6 Resistance Class : Up to 1kω Resistance Value (OHM) : .0005 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Metal Strip Package Size Code : 1575 Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 1.05 MM  [.041 INCH ]
  • Product Length : 15 MM  [.591 INCH ]
  • Product Width : 7.75 MM  [.305 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 6
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .0005

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Metal Strip
  • Package Size Code : 1575
  • Resistor Type : Low Ohmic Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet
Automotive SMD 0.0005 Ohm 6W Resistor - 52-2176077-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.0005 Ohm 6W Resistor
52-2176077-1
Automotive SMD 0.0005 Ohm 6W Resistor 52-2176077-1
Res 6030 0.0005 Ohm 1% 6W ±100ppm/C Molded SMD Automotive T/R Product overview: 2176077-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-2176077-1 can be used for catalog matching and distributor lookup.

Res 6030 0.0005 Ohm 1% 6W ±100ppm/C Molded SMD Automotive T/R Product overview: 2176077-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0005 Ohm, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0005 Ohm, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-2176077-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - 2176077-1 - 1070988-2176077-1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 2176077-1
1070988-2176077-1
Chip Resistor - Surface Mount - 2176077-1 1070988-2176077-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070988-2176077-1 Packaging: Tape & Reel (TR) Resistance: 500 µΩ Power Rating: 6 W Categories: Chip Resistor - Surface Mount Alternative Parts (Cross-Reference): 2176077-1TLRS157560E R0005FTDG; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070988-2176077-1
Packaging: Tape & Reel (TR)
Resistance: 500 µΩ
Power Rating: 6 W
Categories: Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): 2176077-1TLRS157560ER0005FTDG;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
ELV: Compliant

Buy Now
Swedesboro, NJ, United States
Resistors
2176077-1
Resistors 2176077-1
TLRS1575 6.0W R0005 1% 100PPM 2KRL

TLRS1575 6.0W R0005 1% 100PPM 2KRL

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 2176077-1 52-2176077-1 1070988-2176077-1 2176077-1
Product Name Surface Mount Resistors Automotive SMD 0.0005 Ohm 6W Resistor Chip Resistor - Surface Mount - 2176077-1 Resistors
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 ohms 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers