2176071-9 -- 3521 300K 1% 2W AMP - TE CONNECTIVITY
TE Connectivity
3521 300K 1% 2W Amp - Te Connectivity
2176071-9
Description
3521 300K 1% 2W
Description
3521 300K 1% 2W
Suppliers
3521 300K 1% 2W Amp - Te Connectivity
41AJ6334
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6334 |
|
Product Name
|
3521 300K 1% 2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details