2176057-5 -- RLP73V 3A R015 1% 1K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73V 3A R015 1% 1K Rl Amp - Te Connectivity
2176057-5
Description
RLP73V 3A R015 1% 1K RL
Description
RLP73V 3A R015 1% 1K RL
Suppliers
Rlp73V 3A R015 1% 1K Rl Amp - Te Connectivity
41AJ6329
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6329 |
|
Product Name
|
Rlp73V 3A R015 1% 1K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
30.0 to 120.0 amps
View Details
4 suppliers