2176053-8 -- RLP73N 2A R10 1% 1K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73N 2A R10 1% 1K Rl Amp - Te Connectivity
2176053-8
Description
RLP73N 2A R10 1% 1K RL
Description
RLP73N 2A R10 1% 1K RL
Suppliers
Rlp73N 2A R10 1% 1K Rl Amp - Te Connectivity
41AJ6327
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6327 |
|
Product Name
|
Rlp73N 2A R10 1% 1K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers