2176053-1 -- RLP73M 2A R051 1% 1K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73M 2A R051 1% 1K Rl Amp - Te Connectivity
2176053-1
Description
RLP73M 2A R051 1% 1K RL
Description
RLP73M 2A R051 1% 1K RL
Suppliers
Rlp73M 2A R051 1% 1K Rl Amp - Te Connectivity
41AJ6326
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ6326 |
|
Product Name
|
Rlp73M 2A R051 1% 1K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole, Bottom Entry
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details