2176052-9 -- RLP73N 1J R11 5% 5K RL AMP - TE CONNECTIVITY
TE Connectivity
Rlp73N 1J R11 5% 5K Rl Amp - Te Connectivity
2176052-9
Description
RLP73N 1J R11 5% 5K RL
Description
RLP73N 1J R11 5% 5K RL
Suppliers
Rlp73N 1J R11 5% 5K Rl Amp - Te Connectivity
36AC2238
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC2238 |
|
Product Name
|
Rlp73N 1J R11 5% 5K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers