TE Connectivity Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 2174988-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334078-2174988-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Bulk Type: LGA Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Surface Mount Number of Positions or Pins (Grid): 2011 (47 x 58) Pitch - Mating: 0.040" (1.02mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.035" (0.90mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 15.0µin (0.38µm) Contact Material - Post: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A119644,-2174988-1-S I Base Product Number: 2174988 Product Status: Last Time Buy RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334078-2174988-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Bulk Type: LGA Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Surface Mount Number of Positions or Pins (Grid): 2011 (47 x 58) Pitch - Mating: 0.040" (1.02mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.035" (0.90mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 15.0µin (0.38µm) Contact Material - Post: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A119644,-2174988-1-S I Base Product Number: 2174988 Product Status: Last Time Buy RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets - 1334078-2174988-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
1334078-2174988-1
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets 1334078-2174988-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334078-2174988-1 Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Packaging: Bulk Type: LGA Features: Closed Frame Termination: Solder Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Surface Mount Number of Positions or Pins (Grid): 2011 (47 x 58) Pitch - Mating: 0.040" (1.02mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.035" (0.90mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 15.0µin (0.38µm) Contact Material - Post: Copper Alloy ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A119644,-2174988-1-S I Base Product Number: 2174988 Product Status: Last Time Buy RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334078-2174988-1
Category: Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Packaging: Bulk
Type: LGA
Features: Closed Frame
Termination: Solder
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 200
Mounting: Surface Mount
Number of Positions or Pins (Grid): 2011 (47 x 58)
Pitch - Mating: 0.040" (1.02mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.035" (0.90mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 15.0µin (0.38µm)
Contact Material - Post: Copper Alloy
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A119644,-2174988-1-SI
Base Product Number: 2174988
Product Status: Last Time Buy
RoHS Status: RoHS Compliant

Buy Now Datasheet
IC Sockets - A119644-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A119644-ND
IC Sockets A119644-ND
2011 (47 x 58) Pos LGA Socket Gold Surface Mount

2011 (47 x 58) Pos LGA Socket Gold Surface Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sockets for ICs, Transistors - 2174988-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2174988-1
Sockets for ICs, Transistors 2174988-1
CONN SOCKET LGA 2011POS GOLD

CONN SOCKET LGA 2011POS GOLD

Supplier's Site Datasheet
Socket Assy Lga2011-1, 0.38Au Te Connectivity - 98X8522 - Newark, An Avnet Company
Chicago, IL, United States
Socket Assy Lga2011-1, 0.38Au Te Connectivity
98X8522
Socket Assy Lga2011-1, 0.38Au Te Connectivity 98X8522
SOCKET ASSY LGA2011-1, 0.38Au

SOCKET ASSY LGA2011-1, 0.38Au

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334078-2174988-1 A119644-ND 2174988-1 2174988-1 98X8522
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets IC Sockets Sockets for ICs, Transistors Socket Assy Lga2011-1, 0.38Au Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Headers, Male Pins - A26799-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details