The 2174803-2 is a push-push type micro SIM card connector (3FF) designed for compact embedded applications requiring card insertion and ejection without opening the device. It has a low-profile height of 1.27 mm and a small footprint to save PCB space. The connector features dual-slanted contacts to improve mating force and reduce card jamming, and includes a card detect switch for errorproofing. An anti-buckling feature prevents contact damage during improper insertion. The part is surface-mounted and supports Nano SIM card dimensions.
6 Pos Micro SIM Card Socket, SMD, 0.5A, 500VAC, RA Product overview: 2174803-2 from TE Connectivity is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 0.5A, Memory IC and Storage Component, Memory Card Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 414-2174803-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 414-2174803-2 |
| Product Name | SMD 0.5A Memory IC and Storage Component |
| Operating Temperature | -30 C (-22 F) |