TE Connectivity USB Connectors 2174507-2

Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2174507-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2174507-2
USB Connectors 2174507-2
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) : 1.8 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .65 MM  [.025 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .75 MM  [.03 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 5

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.8
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .65 MM  [.025 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top Mount

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .75 MM  [.03 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
I/O Connectors - 2174507-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2174507-2
I/O Connectors 2174507-2
MICRO USB, TYPE B

MICRO USB, TYPE B

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2174507-2
I/O Connectors 2174507-2
MICRO USB

MICRO USB

Buy Now
USB, DVI, HDMI Connectors - 2174507-2 - 854575-2174507-2 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2174507-2
854575-2174507-2
USB, DVI, HDMI Connectors - 2174507-2 854575-2174507-2
Manufacturer: TE Connectivity Win Source Part Number: 854575-2174507-2 Features: Connector Position Package: Reel - TR Family Name: 2174507 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A118106CT, -2174507-2-CSI, A118106DKR, A118106TR, -2174507-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 854575-2174507-2
Features: Connector Position
Package: Reel - TR
Family Name: 2174507
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A118106CT, -2174507-2-CSI, A118106DKR, A118106TR, -2174507-2-SI

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A118106TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118106TR-ND
USB, DVI, HDMI Connector Assemblies A118106TR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A118106CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118106CT-ND
USB, DVI, HDMI Connector Assemblies A118106CT-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A118106DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A118106DKR-ND
USB, DVI, HDMI Connector Assemblies A118106DKR-ND
USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
312-2174507-2
Electronic Connector 312-2174507-2
Micro USB 2.0 Type B RA SMT Connector, 5 Pos, 0.65mm Pitch Product overview: 2174507-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2174507-2 can be used for catalog matching and distributor lookup.

Micro USB 2.0 Type B RA SMT Connector, 5 Pos, 0.65mm Pitch Product overview: 2174507-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2174507-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
2174507-2
USB Connectors 2174507-2
USB Connectors REC TYPE-B ASSY MICRO USB I/O

USB Connectors REC TYPE-B ASSY MICRO USB I/O

Buy Now Datasheet
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity - 98X8520 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity
98X8520
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity 98X8520
MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity - 72AJ8355 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity
72AJ8355
Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity 72AJ8355
MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P; USB Connector Type:Micro USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant Te Connectivity - 70AH0191 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant Te Connectivity
70AH0191
Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant Te Connectivity 70AH0191
CONN, MICRO USB TYPE B, RCPT, 5WAYS, SMD ROHS COMPLIANT: YES

CONN, MICRO USB TYPE B, RCPT, 5WAYS, SMD ROHS COMPLIANT: YES

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 2174507-2 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2174507-2
USB, DVI, HDMI Connector Assemblies 2174507-2
CONN RCPT USB2.0 MICRO B SMD R/A

CONN RCPT USB2.0 MICRO B SMD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174507-2 2174507-2 854575-2174507-2 A118106TR-ND 312-2174507-2 2174507-2 98X8520 70AH0191 2174507-2
Product Name USB Connectors I/O Connectors USB, DVI, HDMI Connectors - 2174507-2 USB, DVI, HDMI Connector Assemblies Electronic Connector USB Connectors Micro Usb Conn, 2.0 Type B, R/a Rcpt, 5P; Usb Connector Type Te Connectivity Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB USB - micro B USB Micro Connector and Nano Connector; USB Micro Connector and Nano Connector; USB
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount Surface Mount, Right Angle
Current Rating 1.8 amps 0.5 to 1.8 amps 0.5 to 1.8 amps
Category USB
Unlock Full Specs
to access all available technical data