TE Connectivity
Connector Contacts
2174340-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .14 Wire Size (AWG) : 26 - 28
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .14 Wire Size (AWG) : 26 - 28
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ]
Dimensions Wire Size (MMSQ) : .08 - .14 Wire Size (AWG) : 26 - 28
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 1
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Type : Pin
- Mating Tab Thickness : .3 MM [.012 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
Dimensions
- Wire Size (MMSQ) : .08 - .14
- Wire Size (AWG) : 26 - 28
Operation/Application
- Circuit Application : Signal
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2174340-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
15 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details