TE Connectivity Standard Circular Connectors 2174226-3

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : B Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : B Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174226-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174226-3
Standard Circular Connectors 2174226-3
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : B Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : B
  • Number of Positions : 7

Contact Features


  • Contact Layout Arrangement : Circular

Housing Features


  • Alignment Keyed : 270°
  • Circular Connector Shell Size : M11

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Receptacle
  • Product Type : Connector
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range (DEGC) : -50 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2174226-3
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2392563-3-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
7.5A 250V Electronic Connector - 436-1-207216-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
3 suppliers
Standard Circular Connectors - 1-1589064-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details