TE Connectivity Standard Circular Connectors 2174223-3

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : B Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : B Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174223-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174223-3
Standard Circular Connectors 2174223-3
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : B Number of Positions : 7 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 270° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : B
  • Number of Positions : 7

Contact Features


  • Contact Layout Arrangement : Circular

Housing Features


  • Alignment Keyed : 270°
  • Circular Connector Shell Size : M11

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Receptacle
  • Product Type : Connector Assembly
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range (DEGC) : -50 - 150
Buy Now
Unspecified Connectors - 2174223-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174223-3
Unspecified Connectors 2174223-3
Bayonet 7P Rece PS S-Cup Cont KIT/B

Bayonet 7P Rece PS S-Cup Cont KIT/B

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2174223-3 2174223-3
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-1-B-R4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details