TE Connectivity Standard Circular Connectors 2174220-2

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Polarization Code : A Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Polarization Code : A Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174220-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174220-2
Standard Circular Connectors 2174220-2
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Shell Plating Material : Sulfur Nickel Over Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Polarization Code : A Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Plug Connector Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Brass
  • Shell Plating Material : Sulfur Nickel Over Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : Circular

Housing Features


  • Alignment Keyed : 215°
  • Circular Connector Shell Size : M11

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : A

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Plug
  • Connector Product Type : Connector Assembly
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 2174220-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174220-2
Unspecified Connectors 2174220-2
Bayonet 7P Plug PS S-Cup Cont KIT/A

Bayonet 7P Plug PS S-Cup Cont KIT/A

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2174220-2
Unspecified Connectors 2174220-2
Unspecified Connectors

Unspecified Connectors

Buy Now
Bayonet 7P Plug Ps S-Cup Cont Kit/a Amp - Te Connectivity - 41AJ6310 - Newark, An Avnet Company
Chicago, IL, United States
Bayonet 7P Plug Ps S-Cup Cont Kit/a Amp - Te Connectivity
41AJ6310
Bayonet 7P Plug Ps S-Cup Cont Kit/a Amp - Te Connectivity 41AJ6310
Bayonet 7P Plug PS S-Cup Cont KIT/A

Bayonet 7P Plug PS S-Cup Cont KIT/A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174220-2 2174220-2 41AJ6310
Product Name Standard Circular Connectors Unspecified Connectors Bayonet 7P Plug Ps S-Cup Cont Kit/a Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details