TE Connectivity Standard Circular Connectors 2174217-3

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : No Housing Features Alignment Keyed : 270° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M14 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : No Housing Features Alignment Keyed : 270° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M14 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174217-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174217-3
Standard Circular Connectors 2174217-3
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : No Housing Features Alignment Keyed : 270° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M14 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Hermetically Sealed : Yes
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 19
  • Number of Signal Positions : 19

Contact Features


  • Circular Connector Contact Type : PC Tail Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Housing Features


  • Alignment Keyed : 270°
  • Centerline (Pitch) : 1.4 MM  [.055 INCH ]
  • Circular Connector Shell Size : M14

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet Peg
  • Polarization Code : B

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 2174217-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174217-3
Unspecified Connectors 2174217-3
Bayonet 19P Rece PS S-Tail Cont KIT/B

Bayonet 19P Rece PS S-Tail Cont KIT/B

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2174217-3 2174217-3
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products