TE Connectivity Standard Circular Connectors 2174214-2

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Polarization Code : A Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Polarization Code : A Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174214-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174214-2
Standard Circular Connectors 2174214-2
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Contact Features Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 215° Circular Connector Shell Size : M14 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Polarization Code : A Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 19

Contact Features


  • Contact Layout Arrangement : Circular

Housing Features


  • Alignment Keyed : 215°
  • Circular Connector Shell Size : M14

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : A

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 2174214-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174214-2
Unspecified Connectors 2174214-2
Bayonet 19P Rece PS S-Cup Cont KIT/A

Bayonet 19P Rece PS S-Cup Cont KIT/A

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2174214-2 2174214-2
Product Name Standard Circular Connectors Unspecified Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0179-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Accessories - 17-1-2407269-1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589057-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details