TE Connectivity Standard Circular Connectors 2174211-2

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 215° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M14 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 215° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M14 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174211-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174211-2
Standard Circular Connectors 2174211-2
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Number of Positions : 19 Number of Signal Positions : 19 Contact Features Circular Connector Contact Type : Solder Cup Socket Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Wire Size (AWG) : 26 - 30 Housing Features Alignment Keyed : 215° Centerline (Pitch) : 1.4 MM  [.055 INCH ] Circular Connector Shell Size : M14 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 20 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 19
  • Number of Signal Positions : 19

Contact Features


  • Circular Connector Contact Type : Solder Cup Socket
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Wire Size (AWG) : 26 - 30

Housing Features


  • Alignment Keyed : 215°
  • Centerline (Pitch) : 1.4 MM  [.055 INCH ]
  • Circular Connector Shell Size : M14

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 20

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -50 - 150 DEGC  [-58 - 302 DEGF ]
Buy Now Datasheet
Unspecified Connectors - 2174211-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
2174211-2
Unspecified Connectors 2174211-2
Bayonet 19P Plug PS S-Cup Cont KIT/A

Bayonet 19P Plug PS S-Cup Cont KIT/A

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
2174211-2
Unspecified Connectors 2174211-2
Unspecified Connectors

Unspecified Connectors

Buy Now
Bayonet 19P Plug Ps S-Cup Cont Kit/a Amp - Te Connectivity - 76AC4547 - Newark, An Avnet Company
Chicago, IL, United States
Bayonet 19P Plug Ps S-Cup Cont Kit/a Amp - Te Connectivity
76AC4547
Bayonet 19P Plug Ps S-Cup Cont Kit/a Amp - Te Connectivity 76AC4547
Bayonet 19P Plug PS S-Cup Cont KIT/A

Bayonet 19P Plug PS S-Cup Cont KIT/A

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2174211-2 2174211-2 76AC4547
Product Name Standard Circular Connectors Unspecified Connectors Bayonet 19P Plug Ps S-Cup Cont Kit/a Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Circular Connector Contacts - 12336-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104917-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details