TE Connectivity Standard Circular Connectors 2174205-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2174205-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2174205-1
Standard Circular Connectors 2174205-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Brass Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 7 Number of Signal Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Housing Features Alignment Keyed : 145° Circular Connector Shell Size : M11 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flanged Packaging Features Packaging Quantity : 30 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -50 - 150

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Brass

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : N
  • Number of Positions : 7
  • Number of Signal Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular

Housing Features


  • Alignment Keyed : 145°
  • Circular Connector Shell Size : M11

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged

Packaging Features


  • Packaging Quantity : 30

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range (DEGC) : -50 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2174205-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Circular Connector Contacts - 1508-097-0179-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details